IC CPLD 1700MC 7NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 1700MC 7NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1349-ND | EPM2210GF256C4 | EPM2210GF256C4 | EPM2210GF256C4 | EPM2210GF256C4 | EPM2210GF256C4 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 204 C (399 F) |