Intel Corporation 3.3V 166MHz Cpld EPM7128AEFC100-7

Description
EE PLD, 7.5ns, 128MC, 84IO, FBGA, 3.3V, 166MHz Product overview: EPM7128AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 128MC, 84IO, FBGA, 3.3V, 166MHz Product overview: EPM7128AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 166MHz Cpld - 695-EPM7128AEFC100-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 166MHz Cpld
695-EPM7128AEFC100-7
3.3V 166MHz Cpld 695-EPM7128AEFC100-7
EE PLD, 7.5ns, 128MC, 84IO, FBGA, 3.3V, 166MHz Product overview: EPM7128AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-7 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 128MC, 84IO, FBGA, 3.3V, 166MHz Product overview: EPM7128AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-7-ND
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-7-ND
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 - 136775-EPM7128AEFC100-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7
136775-EPM7128AEFC100-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 136775-EPM7128AEFC100-7
Manufacturer: Altera Win Source Part Number: 136775-EPM7128AEFC10 0-7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-FBGA (11x11) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 136775-EPM7128AEFC100-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-FBGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7128AEFC100-7
CPLD - Complex Programmable Logic Devices EPM7128AEFC100-7
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-7
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site Datasheet
IC CPLD 128MC 7.5NS 100FBGA - 386-EPM7128AEFC100-7 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 128MC 7.5NS 100FBGA
386-EPM7128AEFC100-7
IC CPLD 128MC 7.5NS 100FBGA 386-EPM7128AEFC100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 100-Pin FBGA - EPM7128AEFC100-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 100-Pin FBGA
EPM7128AEFC100-7
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 100-Pin FBGA EPM7128AEFC100-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128AEFC100-7 EPM7128AEFC100-7-ND 136775-EPM7128AEFC100-7 EPM7128AEFC100-7 EPM7128AEFC100-7 EPM7128AEFC100-7 386-EPM7128AEFC100-7 EPM7128AEFC100-7 EPM7128AEFC100-7
Product Name 3.3V 166MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-7 CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 128MC 7.5NS 100FBGA CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 100-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
System Gates 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8 8
Package Type Other; FBGA Other; 100-LBGA Other; 100-FBGA (11x11) Other; 100-LBGA Other; 100-LBGA Other; FBGA
Internal Frequency 192 MHz 130 MHz
Unlock Full Specs
to access all available technical data