Intel Corporation CPLD Programmable Logic Device 5M2210ZF324I5

Description
CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF324I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF324I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-5M2210ZF324I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M2210ZF324I5
CPLD Programmable Logic Device 695-5M2210ZF324I5
CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF324I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5 can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF324I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1265171-5M2210ZF324I5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1265171-5M2210ZF324I5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1265171-5M2210ZF324I5
Win Source Part Number: 1265171-5M2210ZF324I 5 Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® V Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7 ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Package / Case: 324-LBGA Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973791 Base Product Number: 5M2210Z

Win Source Part Number: 1265171-5M2210ZF324I5
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 271
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Package / Case: 324-LBGA
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973791
Base Product Number: 5M2210Z

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5-ND
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5-ND
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5
Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M2210ZF324I5
CPLD - Complex Programmable Logic Devices 5M2210ZF324I5
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M2210ZF324I5 1265171-5M2210ZF324I5 5M2210ZF324I5-ND 5M2210ZF324I5 5M2210ZF324I5 5M2210ZF324I5 5M2210ZF324I5 5M2210ZF324I5
Product Name CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; Tray Other; 324-LBGA Other; 324-LBGA Other; 324-LBGA
Macrocells 1700 1700 1700
Logic Cells / Logic Blocks 2210 2210
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) 271 C (520 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data