IC CPLD 64MC 7.5NS 100FBGA
IC CPLD 64MC 7.5NS 100FBGA Product overview: EPM7064AEFC100-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-7
IC CPLD 64MC 7.5NS 100FBGA
IC CPLD 64MC 7.5NS 100FBGA
IC CPLD 64MC 7.5NS 100FBGA
IC CPLD 64MC 7.5NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064AEFC100-7N-ND | 695-EPM7064AEFC100-7N | EPM7064AEFC100-7N | EPM7064AEFC100-7N | EPM7064AEFC100-7N | EPM7064AEFC100-7N | EPM7064AEFC100-7N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin FBGA |
| Features | In-system Programmability | ||||||
| Package Type | Other; 100-LBGA | Other; Bulk | Other; 100-LBGA | Other; FBGA | |||
| Pins | 100 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | |||
| Macrocells | 64 | 64 |