The EPM7128AETC100-10N is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a 3.3-V EEPROM-based architecture. It offers 128 macrocells and supports up to 2,500 usable gates, making it suitable for a variety of applications requiring programmable logic. The device has a maximum pin-to-pin delay of 5.0 ns and can operate at counter frequencies up to 192.3 MHz. This CPLD is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, and includes boundary-scan test circuitry. It is pin-compatible with 5.0-V MAX 7000S devices, allowing for easy integration into existing designs. The EPM7128AETC100-10N also supports a MultiVolt I/O interface, enabling compatibility with 5.0-V, 3.3-V, and 2.5-V logic levels. The device is available in a 100-pin TQFP package, making it suitable for space-constrained applications. Its programmable features include output slew-rate control, programmable power-up states, and a security bit for design protection. Overall, the EPM7128AETC100-10N is a versatile choice for engineers looking for a reliable CPLD solution.
EE PLD, 128 Macrocells, 10ns, 84 I/O, TQFP, 3.3V Product overview: EPM7128AETC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETC100-1
Manufacturer: Altera
Win Source Part Number: 015619-EPM7128AETC10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128AETC100-10N | 015619-EPM7128AETC100-10N | 544-2027-ND | EPM7128AETC100-10N | EPM7128AETC100-10N | EPM7128AETC100-10N | EPM7128AETC100-10N | EPM7128AETC100-10N | EPM7128AETC100-10N |
| Product Name | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETC100-10N | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 98MHz 3.3V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Internal Frequency | 192 MHz |