Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N 5M160ZE64C5N

Description
Manufacturer: Altera Win Source Part Number: 1129555-5M160ZE64C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 64-TQFP Exposed Pad Mounting: SMD Number of I/O: 54 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Family Name: 5M160Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 64-EQFP (7x7) Alternative Parts (Cross-Reference): 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1129555-5M160ZE64C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 64-TQFP Exposed Pad Mounting: SMD Number of I/O: 54 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Family Name: 5M160Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 64-EQFP (7x7) Alternative Parts (Cross-Reference): 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N - 1129555-5M160ZE64C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N
1129555-5M160ZE64C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N 1129555-5M160ZE64C5N
Manufacturer: Altera Win Source Part Number: 1129555-5M160ZE64C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 64-TQFP Exposed Pad Mounting: SMD Number of I/O: 54 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Family Name: 5M160Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 64-EQFP (7x7) Alternative Parts (Cross-Reference): 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1129555-5M160ZE64C5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 64-TQFP Exposed Pad
Mounting: SMD
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Family Name: 5M160Z
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 64-EQFP (7x7)
Alternative Parts (Cross-Reference): 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M160ZE64C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M160ZE64C5N
CPLD Programmable Logic Device 695-5M160ZE64C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2804-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2804-ND
CPLDs (Complex Programmable Logic Devices) 544-2804-ND
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Buy Now Datasheet
Cpld, Max V, 160 Le, 64Eqfp; Cpld Type Altera - 66W2175 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 160 Le, 64Eqfp; Cpld Type Altera
66W2175
Cpld, Max V, 160 Le, 64Eqfp; Cpld Type Altera 66W2175
CPLD, MAX V, 160 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:128; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes

CPLD, MAX V, 160 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:128; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZE64C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZE64C5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M160ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M160ZE64C5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M160ZE64C5N
CPLD - Complex Programmable Logic Devices 5M160ZE64C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZE64C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZE64C5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M160ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M160ZE64C5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1129555-5M160ZE64C5N 695-5M160ZE64C5N 544-2804-ND 66W2175 5M160ZE64C5N 5M160ZE64C5N 5M160ZE64C5N 5M160ZE64C5N 5M160ZE64C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64C5N CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Cpld, Max V, 160 Le, 64Eqfp; Cpld Type Altera Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128 128
Logic Cells / Logic Blocks 160 160
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 V Other; 1.89V
Package Type Other; Tray TQFP; Other; 64-TQFP Exposed Pad Other; QFP QFP; Other; 64-TQFP Exposed Pad QFP; TQFP QFP; TQFP; Other; 64-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data