Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M240ZT100I5N

Description
IC CPLD 192MC 7.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 192MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2977-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2977-ND
CPLDs (Complex Programmable Logic Devices) 544-2977-ND
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M240ZT100I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M240ZT100I5N
CPLD Programmable Logic Device 695-5M240ZT100I5N
CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100I5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N - 197870-5M240ZT100I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N
197870-5M240ZT100I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N 197870-5M240ZT100I5N
Manufacturer: Altera Win Source Part Number: 197870-5M240ZT100I5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197870-5M240ZT100I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100I5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100I5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100I5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M240ZT100I5N
CPLD - Complex Programmable Logic Devices 5M240ZT100I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

Buy Now Datasheet
IC MAX V CPLD 240 LE 100-TQFP - 386-5M240ZT100I5N - Utmel Electronic Limited
Hong Kong, China
IC MAX V CPLD 240 LE 100-TQFP
386-5M240ZT100I5N
IC MAX V CPLD 240 LE 100-TQFP 386-5M240ZT100I5N
IC MAX V CPLD 240 LE 100-TQFP

IC MAX V CPLD 240 LE 100-TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100I5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100I5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100I5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2977-ND 695-5M240ZT100I5N 197870-5M240ZT100I5N 5M240ZT100I5N 5M240ZT100I5N 5M240ZT100I5N 386-5M240ZT100I5N 5M240ZT100I5N 5M240ZT100I5N
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100I5N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices IC MAX V CPLD 240 LE 100-TQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP Other; Tray QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
Pins 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Macrocells 192 192 192 192 192
Unlock Full Specs
to access all available technical data