Win Source Part Number: 1001758-EPM2210F256A
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® II
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Package / Case: 256-BGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A001A2A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972144
Base Product Number: EPM2210
IC CPLD 1700MC 7NS 256FBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM2210F256A5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256A5 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1001758-EPM2210F256A5 | EPM2210F256A5-ND | 695-EPM2210F256A5 | EPM2210F256A5 | EPM2210F256A5 | 386-EPM2210F256A5 | EPM2210F256A5 | EPM2210F256A5 | EPM2210F256A5 | EPM2210F256A5 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA | CPLD - Complex Programmable Logic Devices | CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1700 | 1700 | 1700 | 1700 | 1700 | |||||
| Logic Cells / Logic Blocks | 2210 | 2210 | 2210 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Supply Voltage | Other; 2.5V, 3.3V | 2.5V; 3.3V | Other; 2.5 V, 3.3 V | Other; 2.5V 3.3V | ||||||
| Features | In-system Programmability |