Intel Corporation CPLD Programmable Logic Device 5M160ZE64A5N

Description
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64A5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64A5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-5M160ZE64A5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M160ZE64A5N
CPLD Programmable Logic Device 695-5M160ZE64A5N
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64A5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M160ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZE64A5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3236-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3236-ND
CPLDs (Complex Programmable Logic Devices) 544-3236-ND
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Buy Now Datasheet
CPLDs - 8303622 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
8303622
CPLDs 8303622
CPLD, MAX V, 128 cell 118.3MHz, EQFP64

CPLD, MAX V, 128 cell 118.3MHz, EQFP64

Supplier's Site
CPLDs - 9213573 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
9213573
CPLDs 9213573
CPLD, MAX V, 128 cell 118.3MHz, EQFP64

CPLD, MAX V, 128 cell 118.3MHz, EQFP64

Supplier's Site
CPLDs - 8303622P - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLD, MAX V, 128 cell 118.3MHz, EQFP64

CPLD, MAX V, 128 cell 118.3MHz, EQFP64

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N - 1129553-5M160ZE64A5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N
1129553-5M160ZE64A5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N 1129553-5M160ZE64A5N
Manufacturer: Intel Win Source Part Number: 1129553-5M160ZE64A5N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Categories: Integrated Circuits Supplier Device Package: 64-EQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.altera.com Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): 5M160ZE64C5N; 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 5M160Z Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) The number of I/O: 54

Manufacturer: Intel
Win Source Part Number: 1129553-5M160ZE64A5N
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 64-EQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.altera.com
Manufacturer Package: 64-TQFP Exposed Pad
Alternative Parts (Cross-Reference): 5M160ZE64C5N; 5M160ZE64I5; 5M160ZE64A5N; 5M160ZE64I5N;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 5M160Z
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
The number of I/O: 54

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M160ZE64A5N
CPLDs (Complex Programmable Logic Devices) 5M160ZE64A5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M160ZE64A5N
CPLDs (Complex Programmable Logic Devices) 5M160ZE64A5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Buy Now
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZE64A5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZE64A5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M160ZE64A5N
CPLD - Complex Programmable Logic Devices 5M160ZE64A5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 54 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZE64A5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZE64A5N
IC CPLD 128MC 7.5NS 64EQFP

IC CPLD 128MC 7.5NS 64EQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M160ZE64A5N 544-3236-ND 8303622 8303622P 1129553-5M160ZE64A5N 5M160ZE64A5N 5M160ZE64A5N 5M160ZE64A5N 5M160ZE64A5N 5M160ZE64A5N
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs CPLDs Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZE64A5N CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128 128 128
Package Type Other; Tray TQFP; Other; 64-TQFP Exposed Pad QFP; Other; Eqfp QFP; Other; 64-TQFP Exposed Pad QFP; TQFP; Other; 64-TQFP Exposed Pad QFP; TQFP
Internal Frequency 152 MHz
User I/Os 54 pins 54 pins 54 pins 54 pins 54 pins
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data