Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM240GT100C5N

Description
IC CPLD 192MC 4.7NS 100TQFP
Request a Quote
Description
IC CPLD 192MC 4.7NS 100TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM240GT100C5N is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 240 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 100 pins, which facilitates integration into various designs. It supports commercial temperature ranges from 0°C to 85°C. The EPM240GT100C5N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable and efficient CPLD solution for their projects.

Datasheet Summary
Powered by GS/AI

The EPM240GT100C5N is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 240 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 100 pins, which facilitates integration into various designs. It supports commercial temperature ranges from 0°C to 85°C. The EPM240GT100C5N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable and efficient CPLD solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1397-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1397-ND
CPLDs (Complex Programmable Logic Devices) 544-1397-ND
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM240GT100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM240GT100C5N
CPLD Programmable Logic Device 695-EPM240GT100C5N
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs - 6244262 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
6244262
CPLDs 6244262
CPLD Max II EPM240GT100C5N, TQFP100

CPLD Max II EPM240GT100C5N, TQFP100

Supplier's Site
CPLDs - 1695511 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
1695511
CPLDs 1695511
CPLD Max II EPM240GT100C5N, TQFP100

CPLD Max II EPM240GT100C5N, TQFP100

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N - 015568-EPM240GT100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N
015568-EPM240GT100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N 015568-EPM240GT100C5N
Manufacturer: Altera Win Source Part Number: 015568-EPM240GT100C5 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015568-EPM240GT100C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
IC CPLD 192MC 4.7NS 100TQFP - 386-EPM240GT100C5N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 192MC 4.7NS 100TQFP
386-EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP 386-EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP - EPM240GT100C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP
EPM240GT100C5N
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP EPM240GT100C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM240GT100C5N
CPLD - Complex Programmable Logic Devices EPM240GT100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5N
CPLDs (Complex Programmable Logic Devices) EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5N
CPLDs (Complex Programmable Logic Devices) EPM240GT100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1397-ND 695-EPM240GT100C5N 6244262 015568-EPM240GT100C5N 386-EPM240GT100C5N EPM240GT100C5N EPM240GT100C5N EPM240GT100C5N EPM240GT100C5N EPM240GT100C5N EPM240GT100C5N
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5N IC CPLD 192MC 4.7NS 100TQFP CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP Other; Tray QFP; Other; Tqfp QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-TQFP TQFP; Other; TQFP QFP; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pins 100 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 192 192 192 192 192 192
Unlock Full Specs
to access all available technical data