Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N 5M160ZT100I5N

Description
Manufacturer: Altera Win Source Part Number: 197864-5M160ZT100I5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 197864-5M160ZT100I5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N - 197864-5M160ZT100I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N
197864-5M160ZT100I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N 197864-5M160ZT100I5N
Manufacturer: Altera Win Source Part Number: 197864-5M160ZT100I5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197864-5M160ZT100I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M160ZT100I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
118.3MHz 1.8V CPLD Programmable Logic Device
695-5M160ZT100I5N
118.3MHz 1.8V CPLD Programmable Logic Device 695-5M160ZT100I5N
CPLD MAX® V Family 128 Macro Cells 118.3MHz 1.8V 100-Pin TQFP Tray Product overview: 5M160ZT100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZT100I5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 128 Macro Cells 118.3MHz 1.8V 100-Pin TQFP Tray Product overview: 5M160ZT100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZT100I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2971-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2971-ND
CPLDs (Complex Programmable Logic Devices) 544-2971-ND
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZT100I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZT100I5N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
IC MAX V CPLD 160 LE 100-TQFP - 386-5M160ZT100I5N - Utmel Electronic Limited
Hong Kong, China
IC MAX V CPLD 160 LE 100-TQFP
386-5M160ZT100I5N
IC MAX V CPLD 160 LE 100-TQFP 386-5M160ZT100I5N
IC MAX V CPLD 160 LE 100-TQFP

IC MAX V CPLD 160 LE 100-TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M160ZT100I5N
CPLDs (Complex Programmable Logic Devices) 5M160ZT100I5N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M160ZT100I5N
CPLD - Complex Programmable Logic Devices 5M160ZT100I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZT100I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZT100I5N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M160ZT100I5N
CPLDs (Complex Programmable Logic Devices) 5M160ZT100I5N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 197864-5M160ZT100I5N 695-5M160ZT100I5N 544-2971-ND 5M160ZT100I5N 386-5M160ZT100I5N 5M160ZT100I5N 5M160ZT100I5N 5M160ZT100I5N 5M160ZT100I5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZT100I5N 118.3MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) IC MAX V CPLD 160 LE 100-TQFP CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128 128
Logic Cells / Logic Blocks 160 160 160
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; Tray TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; TQFP QFP; Other; 100-TQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71 V to 1.89 V Other; 1.8 V Other; 1.8V
Unlock Full Specs
to access all available technical data