CPLD - Complex Programmable Logic Devices Product overview: 5M40ZE64I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64I5N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 736521-5M40ZE64I5N
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 40
Number of Macrocells: 32
Categories: Integrated Circuits
Supplier Device Package: 64-EQFP (7x7)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 64-TQFP Exposed Pad
Alternative Parts (Cross-Reference): 5M40ZE64C5N; 5M40ZE64I5;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 5M40Z
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
The number of I/O: 54
IC CPLD 32MC 7.5NS 64EQFP
IC CPLD 32MC 7.5NS 64EQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs
IC CPLD 32MC 7.5NS 64EQFP
IC CPLD 32MC 7.5NS 64EQFP
IC CPLD 32MC 7.5NS 64EQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M40ZE64I5N | 736521-5M40ZE64I5N | 544-2979-ND | 5M40ZE64I5N | 5M40ZE64I5N | 5M40ZE64I5N | 5M40ZE64I5N | 5M40ZE64I5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64I5N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| Package Type | Other; Tray | TQFP; Other; 64-TQFP Exposed Pad | QFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP | |||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 54 pins | 54 pins | 54 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |