IC CPLD 1700MC 7NS 256FBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM2210GF256C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210GF256C5 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 1321776-EPM2210GF256
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-BGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1348,970376,-544
Base Product Number: EPM2210
RoHS Status: RoHS non-compliant
IC CPLD 1700MC 7NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 1700MC 7NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO
IC CPLD 1700MC 7NS 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1348-ND | 695-EPM2210GF256C5 | 1321776-EPM2210GF256C5 | EPM2210GF256C5 | EPM2210GF256C5 | EPM2210GF256C5 | EPM2210GF256C5 | EPM2210GF256C5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 1.8V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 256-BGA | Other; Tray | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 204 C (399 F) | 0 to 85 C (32 to 185 F) | |||
| Macrocells | 1700 | 1700 | 1700 |