Intel Corporation CPLDs 5M570ZT100C5N

Description
CPLD, MAX V, 570 LE, 79 I/O, TQFP100
Request a Quote Datasheet
Description
CPLD, MAX V, 570 LE, 79 I/O, TQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs - 9213533 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
9213533
CPLDs 9213533
CPLD, MAX V, 570 LE, 79 I/O, TQFP100

CPLD, MAX V, 570 LE, 79 I/O, TQFP100

Supplier's Site
CPLDs - 7716759P - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLD, MAX V, 570 LE, 79 I/O, TQFP100

CPLD, MAX V, 570 LE, 79 I/O, TQFP100

Supplier's Site
CPLDs - 7716759 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
7716759
CPLDs 7716759
CPLD, MAX V, 570 LE, 79 I/O, TQFP100

CPLD, MAX V, 570 LE, 79 I/O, TQFP100

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N - 197872-5M570ZT100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N
197872-5M570ZT100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N 197872-5M570ZT100C5N
Manufacturer: Altera Win Source Part Number: 197872-5M570ZT100C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: 5M570Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 5M570ZT100I5; 5M570ZT100A5; 5M570ZT100I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 197872-5M570ZT100C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: 5M570Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 5M570ZT100I5; 5M570ZT100A5; 5M570ZT100I5N;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2839-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2839-ND
CPLDs (Complex Programmable Logic Devices) 544-2839-ND
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M570ZT100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M570ZT100C5N
CPLD Programmable Logic Device 695-5M570ZT100C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT100C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZT100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZT100C5N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site
ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP - 2936-5M570ZT100C5N - Utmel Electronic Limited
Hong Kong, China
ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP
2936-5M570ZT100C5N
ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP 2936-5M570ZT100C5N
ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP

ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M570ZT100C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZT100C5N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Buy Now
CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M570ZT100C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZT100C5N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZT100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZT100C5N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M570ZT100C5N
CPLD - Complex Programmable Logic Devices 5M570ZT100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 9213533 7716759P 197872-5M570ZT100C5N 544-2839-ND 695-5M570ZT100C5N 5M570ZT100C5N 2936-5M570ZT100C5N 5M570ZT100C5N 5M570ZT100C5N 5M570ZT100C5N 5M570ZT100C5N
Product Name CPLDs CPLDs Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C5N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA - 5M570ZT100C5N - CPLD, MAX V, 570 LE, 100TQFP CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 440 440 440 440 440 440 440
Logic Cells / Logic Blocks 570 570 570 570 570
Package Type QFP; Other; Tqfp QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP Other; Tray QFP; Other; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pins 100 100 100
User I/Os 74 pins 74 pins 74 pins 100 pins 74 pins 74 pins
Unlock Full Specs
to access all available technical data