Intel Corporation Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M80ZM64C5N

Description
Win Source Part Number: 1191484-5M80ZM64C5N Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® V Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 80 Number of Macrocells: 64 Package / Case: 64-TFBGA Supplier Device Package: 64-MBGA (4.5x4.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3167,5M80ZM64C5N -ND,968413 Base Product Number: 5M80Z
Request a Quote Datasheet
Description
Win Source Part Number: 1191484-5M80ZM64C5N Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® V Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 80 Number of Macrocells: 64 Package / Case: 64-TFBGA Supplier Device Package: 64-MBGA (4.5x4.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3167,5M80ZM64C5N -ND,968413 Base Product Number: 5M80Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1191484-5M80ZM64C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1191484-5M80ZM64C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1191484-5M80ZM64C5N
Win Source Part Number: 1191484-5M80ZM64C5N Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® V Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of I/O: 30 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 80 Number of Macrocells: 64 Package / Case: 64-TFBGA Supplier Device Package: 64-MBGA (4.5x4.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3167,5M80ZM64C5N -ND,968413 Base Product Number: 5M80Z

Win Source Part Number: 1191484-5M80ZM64C5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Package / Case: 64-TFBGA
Supplier Device Package: 64-MBGA (4.5x4.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3167,5M80ZM64C5N-ND,968413
Base Product Number: 5M80Z

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3167-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3167-ND
CPLDs (Complex Programmable Logic Devices) 544-3167-ND
IC CPLD 64MC 7.5NS 64MBGA

IC CPLD 64MC 7.5NS 64MBGA

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M80ZM64C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M80ZM64C5N
CPLD Programmable Logic Device 695-5M80ZM64C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M80ZM64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZM64C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M80ZM64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZM64C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZM64C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M80ZM64C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M80ZM64C5N
IC CPLD 64MC 7.5NS 64MBGA

IC CPLD 64MC 7.5NS 64MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M80ZM64C5N
CPLD - Complex Programmable Logic Devices 5M80ZM64C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZM64C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M80ZM64C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M80ZM64C5N
IC CPLD 64MC 7.5NS 64MBGA

IC CPLD 64MC 7.5NS 64MBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M80ZM64C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M80ZM64C5N
CPLDs (Complex Programmable Logic Devices) 5M80ZM64C5N
IC CPLD 64MC 7.5NS 64MBGA

IC CPLD 64MC 7.5NS 64MBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1191484-5M80ZM64C5N 544-3167-ND 695-5M80ZM64C5N 5M80ZM64C5N 5M80ZM64C5N 5M80ZM64C5N 5M80ZM64C5N
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
Logic Cells / Logic Blocks 80 80
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data