Manufacturer: Intel
Win Source Part Number: 738115-EPM1270F256C4
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: EPM1270
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 212
CPLD - Complex Programmable Logic Devices Product overview: EPM1270F256C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C4 can be used for catalog matching and distributor lookup.
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 738115-EPM1270F256C4 | 695-EPM1270F256C4 | 544-1140-ND | EPM1270F256C4 | EPM1270F256C4 | EPM1270F256C4 | EPM1270F256C4 | EPM1270F256C4 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 980 | 980 | 980 | |||||
| Logic Cells / Logic Blocks | 1270 | 1270 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 212 C (414 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V | 2.5V; 3.3V | |||||
| Package Type | Other; Tray | Other; 256-BGA | Other; FBGA | Other; 256-BGA |