IC CPLD 64MC 7.5NS 64EQFP
Win Source Part Number: 1162505-5M80ZE64A5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-EQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5M80ZE64A5N-ND,97065
Base Product Number: 5M80Z
CPLD - Complex Programmable Logic Devices Product overview: 5M80ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZE64A5N can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-3577-ND | 1162505-5M80ZE64A5N | 695-5M80ZE64A5N | 5M80ZE64A5N | 5M80ZE64A5N | 5M80ZE64A5N | 5M80ZE64A5N | 5M80ZE64A5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | Other; Tray | QFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP | |||
| Pins | 64 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Macrocells | 64 | 64 | 64 | 64 |