The EPM7256AEFC100-10N is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 7000A series, designed for applications requiring flexibility and efficiency. It operates at a supply voltage of 3.3 V and features 5,000 usable gates, making it suitable for a variety of logic functions. The device supports in-system programmability (ISP) through a built-in JTAG interface, allowing for easy updates and modifications during development. With a maximum pin-to-pin delay of 5.5 ns and a counter frequency of up to 172.4 MHz, the EPM7256AEFC100-10N provides fast performance for demanding applications. It is pin-compatible with 5.0 V MAX 7000S devices, facilitating integration into existing designs. The device also includes enhanced features such as programmable macrocell registers, configurable output states, and support for multiple I/O voltage levels, ensuring versatility in various environments. The EPM7256AEFC100-10N is available in a 100-pin FineLine BGA package, making it suitable for space-constrained applications. Its robust design and extensive programming support through Altera's development systems further enhance its appeal for engineers looking for reliable and adaptable programmable logic solutions.
IC CPLD 256MC 10NS 100FBGA
Manufacturer: Intel
Win Source Part Number: 918475-EPM7256AEFC10
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7256
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA, 256 MC, 10ns, 84 I/O, 3.3V, FBGA Product overview: EPM7256AEFC100-10N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-1
IC CPLD 256MC 10NS 100FBGA
IC CPLD 256MC 10NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 10NS 100FBGA
IC CPLD 256MC 10NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7256AEFC100-10N-ND | 918475-EPM7256AEFC100-10N | 695-EPM7256AEFC100-10N | EPM7256AEFC100-10N | EPM7256AEFC100-10N | EPM7256AEFC100-10N | EPM7256AEFC100-10N | EPM7256AEFC100-10N | EPM7256AEFC100-10N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-10N | 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 100-Pin FBGA | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 100-LBGA | Other; 100-FBGA (11x11) | Other; FBGA | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | |||
| Pins | 100 | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 5000 | 5000 | 5000 | 5000 |