The EPM7032AELC44-4 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 32 macrocells and a maximum of 600 usable gates. It operates at a supply voltage of 3.3 V and offers fast pin-to-pin logic delays of 4.5 ns, making it suitable for applications requiring high-speed performance. The device supports in-system programmability (ISP) through a built-in JTAG interface and is compliant with IEEE standards, enhancing its usability in various designs. This CPLD is available in a 44-pin PLCC package and is designed for commercial temperature ranges from 0 to 90°C. It is pin-compatible with 5.0 V MAX 7000S devices, allowing for easy integration into existing systems. The EPM7032AELC44-4 also features a MultiVolt I/O interface, enabling compatibility with multiple logic levels (5.0 V, 3.3 V, and 2.5 V), which adds flexibility in design. With its programmable interconnect array and support for various design tools, this device is well-suited for engineers looking for a reliable and efficient solution for programmable logic applications.
IC CPLD 32MC 4.5NS 44PLCC
Manufacturer: Altera
Win Source Part Number: 774134-EPM7032AELC44
Series: MAX 7000A
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM7032AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC2C32-6PC44C; XC2C32-6PC44I; XCR3032A-10PC44I; XC2C32-6PC44CES;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 4.5NS 44PLCC Product overview: EPM7032AELC44-4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032AELC44-4 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 4.5NS 44PLCC
IC CPLD 32MC 4.5NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 4.5NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs
IC CPLD 32MC 4.5NS 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7032AELC44-4-ND | 774134-EPM7032AELC44-4 | 695-EPM7032AELC44-4 | EPM7032AELC44-4 | EPM7032AELC44-4 | EPM7032AELC44-4 | EPM7032AELC44-4 | EPM7032AELC44-4 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-4 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Bulk | Other; 44-LCC (J-Lead) | PLCC; Other; PLCC | ||||
| Pins | 44 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 36 C (97 F) | |||
| Macrocells | 32 | 32 | 32 |