Intel Corporation 7000A 172.4MHz 3.3V CPLD Programmable Logic Device EPM7256AEFC100-5

Description
CPLD MAX® 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA Tray Product overview: EPM7256AEFC100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 172.4MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA Tray Product overview: EPM7256AEFC100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 172.4MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000A 172.4MHz 3.3V CPLD Programmable Logic Device - 695-EPM7256AEFC100-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7000A 172.4MHz 3.3V CPLD Programmable Logic Device
695-EPM7256AEFC100-5
7000A 172.4MHz 3.3V CPLD Programmable Logic Device 695-EPM7256AEFC100-5
CPLD MAX® 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA Tray Product overview: EPM7256AEFC100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 172.4MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-5 can be used for catalog matching and distributor lookup.

CPLD MAX® 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA Tray Product overview: EPM7256AEFC100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 172.4MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 172.4MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 - 774188-EPM7256AEFC100-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5
774188-EPM7256AEFC100-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 774188-EPM7256AEFC100-5
Manufacturer: Altera Win Source Part Number: 774188-EPM7256AEFC10 0-5 Series: MAX 7000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LBGA Mounting: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM7256AETC100-5; EPM7256AETC100-5N; EPM7256AEFC100-5N; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774188-EPM7256AEFC100-5
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256AETC100-5; EPM7256AETC100-5N; EPM7256AEFC100-5N;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-5-ND
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-5-ND
IC CPLD 256MC 5.5NS 100FBGA

IC CPLD 256MC 5.5NS 100FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-5
IC CPLD 256MC 5.5NS 100FBGA

IC CPLD 256MC 5.5NS 100FBGA

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA - EPM7256AEFC100-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA
EPM7256AEFC100-5
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA EPM7256AEFC100-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AEFC100-5
CPLD - Complex Programmable Logic Devices EPM7256AEFC100-5
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-5
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-5
IC CPLD 256MC 5.5NS 100FBGA

IC CPLD 256MC 5.5NS 100FBGA

Buy Now Datasheet
CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA - 386-EPM7256AEFC100-5 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA
386-EPM7256AEFC100-5
CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA 386-EPM7256AEFC100-5
CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA

CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-5
IC CPLD 256MC 5.5NS 100FBGA

IC CPLD 256MC 5.5NS 100FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256AEFC100-5 774188-EPM7256AEFC100-5 EPM7256AEFC100-5-ND EPM7256AEFC100-5 EPM7256AEFC100-5 EPM7256AEFC100-5 EPM7256AEFC100-5 386-EPM7256AEFC100-5 EPM7256AEFC100-5
Product Name 7000A 172.4MHz 3.3V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-5 CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLD MAX 7000A Family 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Terms per Macrocell 32
Package Type Other; Tray Other; 100-LBGA Other; FBGA Other; 100-LBGA Other; 100-LBGA
Speed Grade 5
Unlock Full Specs
to access all available technical data