CPLD - Complex Programmable Logic Devices Product overview: EPM2210GF256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210GF256C3N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066433-EPM2210GF256C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC CPLD 1700MC 7NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
IC CPLD 1700MC 7NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM2210GF256C3N | 066433-EPM2210GF256C3N | 544-1389-ND | EPM2210GF256C3N | EPM2210GF256C3N | EPM2210GF256C3N | EPM2210GF256C3N | EPM2210GF256C3N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C3N | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 304MHz 0.18um Technology 1.8V 256-Pin FBGA |
| Macrocells | 1700 | 1700 | 1700 | |||||
| Package Type | Other; Tray | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; 256-BGA | Other; FBGA | |||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 204 pins | 204 pins | 204 pins | |||||
| Propagation Delay | 7 ns | 7 ns | 7 ns |