The EPM1270GT144C5N is a Complex Programmable Logic Device (CPLD) from the MAX II family, featuring 1,270 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 144 pins, which facilitates integration into various designs. The operating temperature range is specified for commercial applications, from 0°C to 85°C. The EPM1270GT144C5N is compatible with Altera's Quartus II design software, which supports multiple operating systems and provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers seeking a reliable and efficient CPLD solution for their projects.
IC CPLD 980MC 6.2NS 144TQFP
CPLD - Complex Programmable Logic Devices Product overview: EPM1270GT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270GT144C5N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 1321763-EPM1270GT144
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP
ECCN: 3A991D
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1387,544-1387,9
Base Product Number: EPM1270
RoHS Status: RoHS Compliant
IC CPLD 980MC 6.2NS 144TQFP
CPLD, MAX II, 1270 ELEMENTS, TQFP144; CPLD Type:FLASH; No. of Macrocells:980; No. of I/O s:116I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:201.1MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation RoHS Compliant: Yes
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IOs
IC CPLD 980MC 6.2NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1387-ND | 695-EPM1270GT144C5N | 1321763-EPM1270GT144C5N | EPM1270GT144C5N | 94M7136 | EPM1270GT144C5N | EPM1270GT144C5N | EPM1270GT144C5N | EPM1270GT144C5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Max Ii, 1270 Elements, Tqfp144; Cpld Type Altera | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; TQFP | TQFP; Other; TQFP | QFP; TQFP | ||
| Pins | 144 | 144 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Macrocells | 980 | 980 | 980 | 980 |