The EPM1270GT144C4 is a Complex Programmable Logic Device (CPLD) from the MAX II family by Lingto Electronic Limited. It features 1,270 logic elements and operates at a supply voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 144 pins, which facilitates integration into compact designs. This CPLD is designed for commercial temperature ranges, operating between 0°C to 85°C. It is compatible with Altera's Quartus II design software, which supports various operating systems including Windows and Linux, providing comprehensive design tools such as HDL and schematic design entry, logic synthesis, and advanced timing analysis. The EPM1270GT144C4 is a viable option for engineers seeking a reliable and efficient CPLD for their projects.
CPLD - Complex Programmable Logic Devices Product overview: EPM1270GT144C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270GT144C4 can be used for catalog matching and distributor lookup.
IC CPLD 980MC 6.2NS 144TQFP
Win Source Part Number: 1378382-EPM1270GT144
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: MAX® II
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Base Product Number: EPM1270
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
IC CPLD 980MC 6.2NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IOs
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM1270GT144C4 | 544-1331-ND | 1378382-EPM1270GT144C4 | EPM1270GT144C4 | EPM1270GT144C4 | EPM1270GT144C4 | EPM1270GT144C4 | EPM1270GT144C4 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 247.5MHz 0.18um Technology 1.8V 144-Pin TQFP | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 980 | 980 | 980 | |||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | ||||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 116 pins | 116 pins | 116 pins | |||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |