Intel Corporation CPLD Programmable Logic Device EPM240GT100C5

Description
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM240GT100C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM240GT100C5
CPLD Programmable Logic Device 695-EPM240GT100C5
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5 can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - 710129-EPM240GT100C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5
710129-EPM240GT100C5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 710129-EPM240GT100C5
Manufacturer: Intel Win Source Part Number: 710129-EPM240GT100C5 Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: EPM240 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 80

Manufacturer: Intel
Win Source Part Number: 710129-EPM240GT100C5
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: EPM240
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 80

Buy Now
CPLDs (Complex Programmable Logic Devices) - 544-1149-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1149-ND
CPLDs (Complex Programmable Logic Devices) 544-1149-ND
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP - EPM240GT100C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP
EPM240GT100C5
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP EPM240GT100C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5
CPLDs (Complex Programmable Logic Devices) EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5
CPLDs (Complex Programmable Logic Devices) EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GT100C5
FLASH PLD, 7.5NS, 192-CELL PQFP1

FLASH PLD, 7.5NS, 192-CELL PQFP1

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM240GT100C5
CPLD - Complex Programmable Logic Devices EPM240GT100C5
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

Buy Now Datasheet
IC CPLD 192MC 4.7NS 100TQFP - 386-EPM240GT100C5 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 192MC 4.7NS 100TQFP
386-EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP 386-EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM240GT100C5
CPLDs (Complex Programmable Logic Devices) EPM240GT100C5
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM240GT100C5 710129-EPM240GT100C5 544-1149-ND EPM240GT100C5 EPM240GT100C5 EPM240GT100C5 EPM240GT100C5 EPM240GT100C5 386-EPM240GT100C5 EPM240GT100C5
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C5 CPLDs (Complex Programmable Logic Devices) CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices IC CPLD 192MC 4.7NS 100TQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192 192
Package Type Other; Tray TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP QFP; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP
Internal Frequency 304 MHz
User I/Os 80 pins 80 pins 80 pins
Propagation Delay 4.7 ns 4.7 ns 4.7 ns 7.5 ns
Unlock Full Specs
to access all available technical data