The EPM7256AEQC208-7 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., built on the second-generation Multiple Array MatriX (MAX) architecture. It operates at a supply voltage of 3.3 V and features 5,000 usable gates, making it suitable for a variety of applications requiring moderate logic density. This device supports in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, allowing for flexible design updates and testing. It offers fast pin-to-pin logic delays of 5.5 ns and can handle counter frequencies up to 172.4 MHz, which is beneficial for high-speed applications. The EPM7256AEQC208-7 is pin-compatible with 5.0 V MAX 7000S devices, facilitating easy integration into existing designs. It features a MultiVolt I/O interface, enabling compatibility with 5.0 V, 3.3 V, and 2.5 V logic levels. The device is available in a 208-pin package, providing ample I/O options for complex designs. Engineers considering this CPLD will find it suitable for applications that require a balance of performance, flexibility, and integration capabilities.
Manufacturer: Altera
Win Source Part Number: 127639-EPM7256AEQC20
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC CPLD 256MC 7.5NS 208QFP
EE PLD, 256MC, 7.5ns, 164 I/O, 5000 Gates, PQFP208 Product overview: EPM7256AEQC208-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-7
IC CPLD 256MC 7.5NS 208QFP
IC CPLD 256MC 7.5NS 208QFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 164 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 7.5NS 208QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 127639-EPM7256AEQC208-7 | 544-2350-ND | 695-EPM7256AEQC208-7 | EPM7256AEQC208-7 | EPM7256AEQC208-7 | EPM7256AEQC208-7 | EPM7256AEQC208-7 | EPM7256AEQC208-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-7 | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||||
| System Gates | 5000 | 5000 | 5000 | 5000 | ||||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | Other; PQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 164 C (327 F) | 0 to 70 C (32 to 158 F) |