IC CPLD 128MC 5NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 5NS 100FBGA
IC CPLD 128MC 5NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs
IC CPLD 128MC 5NS 100FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7128AEFC100-5N-ND | EPM7128AEFC100-5N | EPM7128AEFC100-5N | EPM7128AEFC100-5N | EPM7128AEFC100-5N | EPM7128AEFC100-5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin FBGA | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | |||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Family | CMOS |