Intel Corporation CPLD Programmable Logic Device EPM570GT144C5N

Description
CPLD - Complex Programmable Logic Devices Product overview: EPM570GT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: EPM570GT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM570GT144C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570GT144C5N
CPLD Programmable Logic Device 695-EPM570GT144C5N
CPLD - Complex Programmable Logic Devices Product overview: EPM570GT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM570GT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1408-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1408-ND
CPLDs (Complex Programmable Logic Devices) 544-1408-ND
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N - 774131-EPM570GT144C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N
774131-EPM570GT144C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N 774131-EPM570GT144C5N
Manufacturer: Altera Win Source Part Number: 774131-EPM570GT144C5 N Series: MAX II Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Number of I/O: 116 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.4ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: EPM570 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPM570GT144C5ES; EPM570GT144C5; EPM570GT144I5ES; EPM570GT144I5NES; Introduction Date: December 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 774131-EPM570GT144C5N
Series: MAX II
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EPM570GT144C5ES; EPM570GT144C5; EPM570GT144I5ES; EPM570GT144I5NES;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
IC CPLD 440MC 5.4NS 144TQFP - 386-EPM570GT144C5N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 440MC 5.4NS 144TQFP
386-EPM570GT144C5N
IC CPLD 440MC 5.4NS 144TQFP 386-EPM570GT144C5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570GT144C5N
CPLD - Complex Programmable Logic Devices EPM570GT144C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT144C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT144C5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP - EPM570GT144C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP
EPM570GT144C5N
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP EPM570GT144C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT144C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT144C5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570GT144C5N
CPLDs (Complex Programmable Logic Devices) EPM570GT144C5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM570GT144C5N 544-1408-ND 774131-EPM570GT144C5N 386-EPM570GT144C5N EPM570GT144C5N EPM570GT144C5N EPM570GT144C5N EPM570GT144C5N EPM570GT144C5N
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144C5N IC CPLD 440MC 5.4NS 144TQFP CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440 440
Package Type Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Internal Frequency 304 MHz
User I/Os 160 pins 116 pins 116 pins
Propagation Delay 5.4 ns 8.7 ns 5.4 ns 5.4 ns
Unlock Full Specs
to access all available technical data