Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM2210GF256C4N

Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1390-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1390-ND
CPLDs (Complex Programmable Logic Devices) 544-1390-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
247.5MHz 1.8V CPLD Programmable Logic Device - 695-EPM2210GF256C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
247.5MHz 1.8V CPLD Programmable Logic Device
695-EPM2210GF256C4N
247.5MHz 1.8V CPLD Programmable Logic Device 695-EPM2210GF256C4N
CPLD MAX® II Family 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA Tray Product overview: EPM2210GF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210GF256C4N can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA Tray Product overview: EPM2210GF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210GF256C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N - 774111-EPM2210GF256C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N
774111-EPM2210GF256C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N 774111-EPM2210GF256C4N
Manufacturer: Altera Win Source Part Number: 774111-EPM2210GF256C 4N Series: MAX II Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Family Name: EPM2210 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM2210GF256C4ES; EPM2210GF256C4; EPM2210GF256I4ES; EPM2210GF256I4; Introduction Date: December 21, 2004 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 774111-EPM2210GF256C4N
Series: MAX II
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Family Name: EPM2210
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM2210GF256C4ES; EPM2210GF256C4; EPM2210GF256I4ES; EPM2210GF256I4;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210GF256C4N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210GF256C4N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210GF256C4N
CPLDs (Complex Programmable Logic Devices) EPM2210GF256C4N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210GF256C4N
CPLDs (Complex Programmable Logic Devices) EPM2210GF256C4N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM2210GF256C4N
CPLD - Complex Programmable Logic Devices EPM2210GF256C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210GF256C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210GF256C4N
FLASH PLD, 9.1NS, 1700-CELL PBGA

FLASH PLD, 9.1NS, 1700-CELL PBGA

Supplier's Site
CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA - EPM2210GF256C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA
EPM2210GF256C4N
CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA EPM2210GF256C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1390-ND 695-EPM2210GF256C4N 774111-EPM2210GF256C4N EPM2210GF256C4N EPM2210GF256C4N EPM2210GF256C4N EPM2210GF256C4N EPM2210GF256C4N
Product Name CPLDs (Complex Programmable Logic Devices) 247.5MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210GF256C4N Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA
Features In-system Programmability
Package Type Other; 256-BGA Other; Tray Other; 256-BGA Other; FBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 1700 1700 1700
Unlock Full Specs
to access all available technical data