Intel Corporation 118.3MHz 1.8V CPLD Programmable Logic Device 5M570ZM100I5N

Description
CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 100-Pin MBGA Tray Product overview: 5M570ZM100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 100-Pin MBGA Tray Product overview: 5M570ZM100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M570ZM100I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
118.3MHz 1.8V CPLD Programmable Logic Device
695-5M570ZM100I5N
118.3MHz 1.8V CPLD Programmable Logic Device 695-5M570ZM100I5N
CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 100-Pin MBGA Tray Product overview: 5M570ZM100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100I5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 100-Pin MBGA Tray Product overview: 5M570ZM100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N - 807208-5M570ZM100I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N
807208-5M570ZM100I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N 807208-5M570ZM100I5N
Manufacturer: Intel Win Source Part Number: 807208-5M570ZM100I5N Packaging: Tray Mounting Style: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Supplier Device Package: 100-MBGA (6x6) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TFBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Part Number Series: 5M570Z

Manufacturer: Intel
Win Source Part Number: 807208-5M570ZM100I5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Supplier Device Package: 100-MBGA (6x6)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 100-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 429
MSL Level: 3 (168 Hours)
Part Number Series: 5M570Z

Buy Now
CPLDs (Complex Programmable Logic Devices) - 544-2980-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2980-ND
CPLDs (Complex Programmable Logic Devices) 544-2980-ND
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - 5M570ZM100I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
5M570ZM100I5N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) 5M570ZM100I5N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZM100I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZM100I5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M570ZM100I5N
CPLDs (Complex Programmable Logic Devices) 5M570ZM100I5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M570ZM100I5N
CPLDs (Complex Programmable Logic Devices) 5M570ZM100I5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Buy Now
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M570ZM100I5N
CPLD - Complex Programmable Logic Devices 5M570ZM100I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M570ZM100I5N 807208-5M570ZM100I5N 544-2980-ND 5M570ZM100I5N 5M570ZM100I5N 5M570ZM100I5N 5M570ZM100I5N 5M570ZM100I5N
Product Name 118.3MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100I5N CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 440 440 440 440
Package Type Other; Tray Other; 100-TFBGA Other; 100-TFBGA Other; 100-TFBGA
Internal Frequency 152 MHz
User I/Os 74 pins 74 pins 74 pins
Speed Grade 5
Unlock Full Specs
to access all available technical data