CPLD - Complex Programmable Logic Devices Product overview: EPM2210F324C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F324C4 can be used for catalog matching and distributor lookup.
IC CPLD 1700MC 7NS 324FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 272 IO
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM2210F324C4 | 544-1343-ND | EPM2210F324C4 | EPM2210F324C4 | EPM2210F324C4 | EPM2210F324C4 | EPM2210F324C4 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 324-Pin FBGA |
| Macrocells | 1700 | 1700 | |||||
| Package Type | Other; Tray | Other; 324-BGA | Other; 324-BGA | Other; FBGA | |||
| Internal Frequency | 304 MHz | ||||||
| User I/Os | 272 pins | 272 pins | 272 pins | ||||
| Propagation Delay | 7 ns | 7 ns | 7 ns |