Intel Corporation 247.5MHz 1.8V CPLD Programmable Logic Device 5M2210ZF324C4N

Description
CPLD MAX® V Family 1700 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® V Family 1700 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
247.5MHz 1.8V CPLD Programmable Logic Device - 695-5M2210ZF324C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
247.5MHz 1.8V CPLD Programmable Logic Device
695-5M2210ZF324C4N
247.5MHz 1.8V CPLD Programmable Logic Device 695-5M2210ZF324C4N
CPLD MAX® V Family 1700 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324C4N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 1700 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324C4N-ND
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324C4N-ND
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N - 764310-5M2210ZF324C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N
764310-5M2210ZF324C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N 764310-5M2210ZF324C4N
Manufacturer: Altera Win Source Part Number: 764310-5M2210ZF324C4 N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-LBGA Mounting: SMD Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Family Name: 5M2210Z Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764310-5M2210ZF324C4N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-LBGA
Mounting: SMD
Number of I/O: 271
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Family Name: 5M2210Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M2210ZF324C4N
CPLD - Complex Programmable Logic Devices 5M2210ZF324C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324C4N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324C4N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324C4N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324C4N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324C4N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324C4N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M2210ZF324C4N 5M2210ZF324C4N-ND 764310-5M2210ZF324C4N 5M2210ZF324C4N 5M2210ZF324C4N 5M2210ZF324C4N 5M2210ZF324C4N 5M2210ZF324C4N
Product Name 247.5MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C4N CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 1700 1700 1700 1700
Package Type Other; Tray Other; 324-LBGA Other; 324-LBGA Other; 324-LBGA
Internal Frequency 304 MHz
User I/Os 271 pins 271 pins 271 pins
Speed Grade 4
Unlock Full Specs
to access all available technical data