The 5M40ZE64A5N is a Complex Programmable Logic Device (CPLD) from Lingto Electronic Limited, featuring 40 logic elements and housed in a 64-pin EQFP package. It operates with an internal supply voltage of 1.8 V, with recommended operating conditions ranging from 1.71 V to 1.89 V. The device supports multiple I/O supply voltages, including 3.3 V, 2.5 V, 1.8 V, 1.5 V, and 1.2 V, making it versatile for various applications. The CPLD has a maximum ambient temperature rating of 135 °C and a storage temperature range from -65 °C to 150 °C, indicating its suitability for industrial environments. It supports up to 1000 erase and reprogram cycles for user flash memory, ensuring longevity and reliability in applications requiring frequent updates. The device also features low standby current consumption, which can be as low as 25 µA, contributing to energy efficiency in designs. Engineers considering the 5M40ZE64A5N for their projects should evaluate its specifications against their requirements for logic density, power consumption, and operating conditions to determine its suitability for their specific applications.
IC CPLD 32MC 7.5NS 64EQFP
Manufacturer: Intel
Win Source Part Number: 811089-5M40ZE64A5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 40
Number of Macrocells: 32
Supplier Device Package: 64-EQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: 5M40Z
CPLD - Complex Programmable Logic Devices Product overview: 5M40ZE64A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64A5N can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 64EQFP
IC MAX V CPLD 40 LE 64EQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
CPLD - Complex Programmable Logic Devices 32 Macrocells Flash 54 IOs 1.8 V 25 uA
IC MAX V CPLD 40 LE 64EQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M40ZE64A5N-ND | 811089-5M40ZE64A5N | 695-5M40ZE64A5N | 5M40ZE64A5N | 5M40ZE64A5N | 5M40ZE64A5N | 5M40ZE64A5N | 5M40ZE64A5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64A5N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | Other; Tray | QFP; TQFP; Other; 64-TQFP Exposed Pad | QFP; Other; 64-TQFP Exposed Pad | ||||
| Pins | 64 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Macrocells | 32 | 32 | 32 | 32 |