Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N 5M240ZT144C5N

Description
Manufacturer: Altera Win Source Part Number: 197871-5M240ZT144C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 197871-5M240ZT144C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N - 197871-5M240ZT144C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N
197871-5M240ZT144C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N 197871-5M240ZT144C5N
Manufacturer: Altera Win Source Part Number: 197871-5M240ZT144C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197871-5M240ZT144C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 114
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2805-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2805-ND
CPLDs (Complex Programmable Logic Devices) 544-2805-ND
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M240ZT144C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M240ZT144C5N
CPLD Programmable Logic Device 695-5M240ZT144C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT144C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT144C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT144C5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT144C5N
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT144C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT144C5N
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT144C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT144C5N
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M240ZT144C5N
CPLD - Complex Programmable Logic Devices 5M240ZT144C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 114 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 114 IOs

Buy Now Datasheet
Cpld, Max V, 240 Le, 144Tqfp; Cpld Type Altera - 66W2176 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 240 Le, 144Tqfp; Cpld Type Altera
66W2176
Cpld, Max V, 240 Le, 144Tqfp; Cpld Type Altera 66W2176
CPLD, MAX V, 240 LE, 144TQFP; CPLD Type:FLASH; No. of Macrocells:192; No. of I/O's:114I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns;RoHS Compliant: Yes

CPLD, MAX V, 240 LE, 144TQFP; CPLD Type:FLASH; No. of Macrocells:192; No. of I/O's:114I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns;RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT144C5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT144C5N
IC CPLD 192MC 7.5NS 144TQFP

IC CPLD 192MC 7.5NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 197871-5M240ZT144C5N 544-2805-ND 695-5M240ZT144C5N 5M240ZT144C5N 5M240ZT144C5N 5M240ZT144C5N 5M240ZT144C5N 66W2176 5M240ZT144C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144C5N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Cpld, Max V, 240 Le, 144Tqfp; Cpld Type Altera CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192 192
Logic Cells / Logic Blocks 240 240
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP Other; Tray QFP; Other; 144-LQFP QFP Other; TQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V to 1.89 V Other; 1.8 V Other; 1.89V
Unlock Full Specs
to access all available technical data