CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT144I5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 197874-5M570ZT144I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 114
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: 5M570Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M570ZT144C5; 5M570ZT144C5N; 5M570ZT144A5N ;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan , Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC CPLD 440MC 9NS 144TQFP
IC CPLD 440MC 9NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 114 IOs
IC CPLD 440MC 9NS 144TQFP
IC CPLD 440MC 9NS 144TQFP
IC CPLD 440MC 9NS 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M570ZT144I5N | 197874-5M570ZT144I5N | 544-2816-ND | 5M570ZT144I5N | 5M570ZT144I5N | 5M570ZT144I5N | 5M570ZT144I5N | 5M570ZT144I5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT144I5N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | 440 | ||||
| Package Type | Other; Tray | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | ||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 114 pins | 114 pins | 114 pins | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns |