Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 EPM7128AEFI100-7

Description
Manufacturer: Intel Win Source Part Number: 918468-EPM7128AEFI10 0-7 Series: MAX® 7000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LBGA Mounting: Surface Mount Number of I/O: 84 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 100-FBGA (11x11) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 176 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2798, 974632
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918468-EPM7128AEFI10 0-7 Series: MAX® 7000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LBGA Mounting: Surface Mount Number of I/O: 84 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 100-FBGA (11x11) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 176 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2798, 974632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 - 918468-EPM7128AEFI100-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7
918468-EPM7128AEFI100-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 918468-EPM7128AEFI100-7
Manufacturer: Intel Win Source Part Number: 918468-EPM7128AEFI10 0-7 Series: MAX® 7000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 100-LBGA Mounting: Surface Mount Number of I/O: 84 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 100-FBGA (11x11) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 176 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2798, 974632

Manufacturer: Intel
Win Source Part Number: 918468-EPM7128AEFI100-7
Series: MAX® 7000A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2798, 974632

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2798-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2798-ND
CPLDs (Complex Programmable Logic Devices) 544-2798-ND
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Buy Now Datasheet
166.67MHz Cpld - 695-EPM7128AEFI100-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.67MHz Cpld
695-EPM7128AEFI100-7
166.67MHz Cpld 695-EPM7128AEFI100-7
EE PLD, 7.5ns, 128 Macrocells, FBGA-100, 166.67MHz Product overview: EPM7128AEFI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFI100-7 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 128 Macrocells, FBGA-100, 166.67MHz Product overview: EPM7128AEFI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFI100-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFI100-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFI100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 100-Pin FBGA - EPM7128AEFI100-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 100-Pin FBGA
EPM7128AEFI100-7
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 100-Pin FBGA EPM7128AEFI100-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7128AEFI100-7
CPLD - Complex Programmable Logic Devices EPM7128AEFI100-7
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFI100-7
CPLDs (Complex Programmable Logic Devices) EPM7128AEFI100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFI100-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFI100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFI100-7
CPLDs (Complex Programmable Logic Devices) EPM7128AEFI100-7
IC CPLD 128MC 7.5NS 100FBGA

IC CPLD 128MC 7.5NS 100FBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 918468-EPM7128AEFI100-7 544-2798-ND 695-EPM7128AEFI100-7 EPM7128AEFI100-7 EPM7128AEFI100-7 EPM7128AEFI100-7 EPM7128AEFI100-7 EPM7128AEFI100-7 EPM7128AEFI100-7
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFI100-7 CPLDs (Complex Programmable Logic Devices) 166.67MHz Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 100-Pin FBGA CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; 100-FBGA (11x11) Other; 100-LBGA Other; FBGA Other; FBGA Other; 100-LBGA Other; 100-LBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features In-system Programmability
Pins 100
Macrocells 128 128 128
Unlock Full Specs
to access all available technical data