Manufacturer: Altera
Win Source Part Number: 105349-EPM7128AETC14
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 10NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs Product overview: EPM7128AETC144-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETC144-1
IC CPLD 128MC 10NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs
IC CPLD 128MC 10NS 144TQFP
IC CPLD 128MC 10NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 105349-EPM7128AETC144-10 | 544-1205-ND | 695-EPM7128AETC144-10 | EPM7128AETC144-10 | EPM7128AETC144-10 | EPM7128AETC144-10 | EPM7128AETC144-10 | EPM7128AETC144-10 | EPM7128AETC144-10 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETC144-10 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 98MHz 3.3V 144-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | |||||||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 100 C (212 F) | 0 to 70 C (32 to 158 F) |