Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N 5M1270ZF256C4N

Description
Manufacturer: Altera Win Source Part Number: 764305-5M1270ZF256C4 N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 211 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM9560RC240-15; EPM9560RC240-15YY; 5M1270ZF256C4N; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764305-5M1270ZF256C4 N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 211 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM9560RC240-15; EPM9560RC240-15YY; 5M1270ZF256C4N; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N - 764305-5M1270ZF256C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N
764305-5M1270ZF256C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N 764305-5M1270ZF256C4N
Manufacturer: Altera Win Source Part Number: 764305-5M1270ZF256C4 N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 211 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM9560RC240-15; EPM9560RC240-15YY; 5M1270ZF256C4N; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 764305-5M1270ZF256C4N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 211
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM9560RC240-15; EPM9560RC240-15YY; 5M1270ZF256C4N;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
247.5MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZF256C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
247.5MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZF256C4N
247.5MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZF256C4N
CPLD MAX® V Family 980 Macro Cells 247.5MHz 1.8V 256-Pin FBGA Tray Product overview: 5M1270ZF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256C4N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 247.5MHz 1.8V 256-Pin FBGA Tray Product overview: 5M1270ZF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3234-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3234-ND
CPLDs (Complex Programmable Logic Devices) 544-3234-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C4N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C4N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZF256C4N
CPLD - Complex Programmable Logic Devices 5M1270ZF256C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

Buy Now Datasheet
IC MAX V CPLD 1270 LE 256-FBGA - 386-5M1270ZF256C4N - Utmel Electronic Limited
Hong Kong, China
IC MAX V CPLD 1270 LE 256-FBGA
386-5M1270ZF256C4N
IC MAX V CPLD 1270 LE 256-FBGA 386-5M1270ZF256C4N
IC MAX V CPLD 1270 LE 256-FBGA

IC MAX V CPLD 1270 LE 256-FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 764305-5M1270ZF256C4N 695-5M1270ZF256C4N 544-3234-ND 5M1270ZF256C4N 5M1270ZF256C4N 5M1270ZF256C4N 5M1270ZF256C4N 386-5M1270ZF256C4N 5M1270ZF256C4N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C4N 247.5MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices IC MAX V CPLD 1270 LE 256-FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980 980
Logic Cells / Logic Blocks 1270 1270 1270
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 V Other; 1.8V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data