CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF324C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324C5N can be used for catalog matching and distributor lookup.
IC CPLD 1700MC 7NS 324FBGA
Manufacturer: Altera
Win Source Part Number: 197867-5M2210ZF324C5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 271
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Family Name: 5M2210Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): 5M2210ZF324A5; 5M2210ZF324A5N; 5M2210ZF324I5N;
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M2210ZF324C5N | 544-3238-ND | 197867-5M2210ZF324C5N | 5M2210ZF324C5N | 5M2210ZF324C5N | 5M2210ZF324C5N | 5M2210ZF324C5N | 5M2210ZF324C5N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324C5N | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1700 | 1700 | 1700 | 1700 | ||||
| Package Type | Other; Tray | Other; 324-LBGA | Other; 324-FBGA (19x19) | Other; 324-LBGA | Other; 324-LBGA | |||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 271 pins | 271 pins | 271 pins | |||||
| Propagation Delay | 7 ns | 7 ns | 7 ns |