Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N EPM7256AEFI100-7N

Description
Manufacturer: Altera Win Source Part Number: 730774-EPM7256AEFI10 0-7N Series: MAX 7000A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 730774-EPM7256AEFI10 0-7N Series: MAX 7000A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N - 730774-EPM7256AEFI100-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N
730774-EPM7256AEFI100-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N 730774-EPM7256AEFI100-7N
Manufacturer: Altera Win Source Part Number: 730774-EPM7256AEFI10 0-7N Series: MAX 7000A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 730774-EPM7256AEFI100-7N
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256AE
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 256MC, 7.5ns, FBGA100, 84I/O, 3.3V Product overview: EPM7256AEFI100-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFI100-7 N can be used for catalog matching and distributor lookup.

EE PLD, 256MC, 7.5ns, FBGA100, 84I/O, 3.3V Product overview: EPM7256AEFI100-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFI100-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFI100-7N-ND
CPLDs (Complex Programmable Logic Devices) EPM7256AEFI100-7N-ND
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFI100-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA - EPM7256AEFI100-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA
EPM7256AEFI100-7N
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA EPM7256AEFI100-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFI100-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFI100-7N
CPLDs (Complex Programmable Logic Devices) EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFI100-7N
CPLDs (Complex Programmable Logic Devices) EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AEFI100-7N
CPLD - Complex Programmable Logic Devices EPM7256AEFI100-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

Buy Now Datasheet
IC CPLD 256MC 7.5NS 100FBGA - 386-EPM7256AEFI100-7N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 7.5NS 100FBGA
386-EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA 386-EPM7256AEFI100-7N
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 730774-EPM7256AEFI100-7N 695-EPM7256AEFI100-7N EPM7256AEFI100-7N-ND EPM7256AEFI100-7N EPM7256AEFI100-7N EPM7256AEFI100-7N EPM7256AEFI100-7N EPM7256AEFI100-7N EPM7256AEFI100-7N 386-EPM7256AEFI100-7N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7N 3.3V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices IC CPLD 256MC 7.5NS 100FBGA
Macrocells 256 256 256 256 256
System Gates 5000 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 84 C (183 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V
Unlock Full Specs
to access all available technical data