Manufacturer: Intel
Win Source Part Number: 1321788-EPM1270GT144
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP
ECCN: 3A001A7A
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1332,968053,544
Base Product Number: EPM1270
RoHS Status: RoHS non-compliant
IC CPLD 980MC 6.2NS 144TQFP
CPLD - Complex Programmable Logic Devices Product overview: EPM1270GT144C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270GT144C5 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IOs
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
FLASH PLD, 10NS, 980-CELL PQFP14
IC CPLD 980MC 6.2NS 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1321788-EPM1270GT144C5 | 544-1332-ND | 695-EPM1270GT144C5 | EPM1270GT144C5 | EPM1270GT144C5 | EPM1270GT144C5 | EPM1270GT144C5 | EPM1270GT144C5 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 980 | 980 | 980 | |||||
| Logic Cells / Logic Blocks | 1270 | 1270 | ||||||
| Package Type | QFP; Other; 144-LQFP | LFQP; Other; 144-LQFP | Other; Tray | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V |