Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N EPM570GT100C3N

Description
Manufacturer: Intel Win Source Part Number: 918450-EPM570GT100C3 N Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1403, EPM570GT100C3N-ND, 971403, -544-1403
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918450-EPM570GT100C3 N Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1403, EPM570GT100C3N-ND, 971403, -544-1403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N - 918450-EPM570GT100C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N
918450-EPM570GT100C3N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N 918450-EPM570GT100C3N
Manufacturer: Intel Win Source Part Number: 918450-EPM570GT100C3 N Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1403, EPM570GT100C3N-ND, 971403, -544-1403

Manufacturer: Intel
Win Source Part Number: 918450-EPM570GT100C3N
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 76
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1403, EPM570GT100C3N-ND, 971403, -544-1403

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1403-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1403-ND
CPLDs (Complex Programmable Logic Devices) 544-1403-ND
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM570GT100C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570GT100C3N
CPLD Programmable Logic Device 695-EPM570GT100C3N
CPLD - Complex Programmable Logic Devices Product overview: EPM570GT100C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT100C3N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM570GT100C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT100C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT100C3N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570GT100C3N
CPLD - Complex Programmable Logic Devices EPM570GT100C3N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570GT100C3N
CPLDs (Complex Programmable Logic Devices) EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM570GT100C3N
CPLDs (Complex Programmable Logic Devices) EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site Datasheet
IC CPLD 440MC 5.4NS 100TQFP - 386-EPM570GT100C3N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 440MC 5.4NS 100TQFP
386-EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP 386-EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT100C3N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT100C3N
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site Datasheet
CPLD 440 Macro Cells 304MHz 0.18um Technology 1.8V 100-Pin TQFP - EPM570GT100C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 304MHz 0.18um Technology 1.8V 100-Pin TQFP
EPM570GT100C3N
CPLD 440 Macro Cells 304MHz 0.18um Technology 1.8V 100-Pin TQFP EPM570GT100C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 918450-EPM570GT100C3N 544-1403-ND 695-EPM570GT100C3N EPM570GT100C3N EPM570GT100C3N EPM570GT100C3N EPM570GT100C3N 386-EPM570GT100C3N EPM570GT100C3N EPM570GT100C3N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100C3N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) IC CPLD 440MC 5.4NS 100TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 440 Macro Cells 304MHz 0.18um Technology 1.8V 100-Pin TQFP
Package Type QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP Other; Tray QFP; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP TQFP; Other; TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Features In-system Programmability
Pins 100
Macrocells 440 440 440 440
Unlock Full Specs
to access all available technical data