IC CPLD 128MC 7.5NS 100MBGA
Manufacturer: Intel
Win Source Part Number: 1321804-5M160ZM100C5
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 429
Mounting: Surface Mount
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Supplier Device Package: 100-MBGA (6x6)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 100-TFBGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -5M160ZM100C5N,544-3
Base Product Number: 5M160Z
RoHS Status: RoHS Compliant
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZM100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZM100C5N can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 100MBGA
IC CPLD 128MC 7.5NS 100MBGA
IC CPLD 128MC 7.5NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs
IC CPLD 128MC 7.5NS 100MBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-3163-ND | 1321804-5M160ZM100C5N | 695-5M160ZM100C5N | 5M160ZM100C5N | 5M160ZM100C5N | 5M160ZM100C5N | 5M160ZM100C5N | 5M160ZM100C5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 100-TFBGA | Other; 100-TFBGA | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | |||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 79 C (174 F) | 0 to 85 C (32 to 185 F) | ||
| Macrocells | 128 | 128 | 128 | 128 |