Manufacturer: Altera
Win Source Part Number: 774128-EPM570GF256C3
Series: MAX II
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM570GF256C3ES; EPM570GF256C3; EPM570GF256I3NES; EPM570GF256I3N;
Introduction Date: December 21, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM570GF256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF256C3N can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774128-EPM570GF256C3N | 544-1400-ND | 695-EPM570GF256C3N | EPM570GF256C3N | EPM570GF256C3N | EPM570GF256C3N | EPM570GF256C3N | EPM570GF256C3N | EPM570GF256C3N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF256C3N | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 440 Macro Cells 304MHz 0.18um Technology 1.8V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 440 | 440 | 440 | 440 | |||||
| Logic Cells / Logic Blocks | 570 | 570 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.8 V | |||||||
| Features | In-system Programmability |