EE PLD, 10ns, 64 Macrocells, CMOS, FBGA, 125MHz Product overview: EPM7064AEFC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-1
Manufacturer: Altera
Win Source Part Number: 040189-EPM7064AEFC10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-FBGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 10NS 100FBGA
IC CPLD 64MC 10NS 100FBGA
IC CPLD 64MC 10NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs
IC CPLD 64MC 10NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7064AEFC100-10N | 040189-EPM7064AEFC100-10N | EPM7064AEFC100-10N-ND | EPM7064AEFC100-10N | EPM7064AEFC100-10N | EPM7064AEFC100-10N | EPM7064AEFC100-10N | EPM7064AEFC100-10N |
| Product Name | 125MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin FBGA |
| Macrocells | 64 | 64 | 64 | |||||
| System Gates | 1250 | 1250 | 1250 | 1250 | ||||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||||
| Package Type | Other; FBGA | Other; 100-FBGA (11x11) | Other; 100-LBGA | Other; 100-LBGA | Other; FBGA | |||
| Internal Frequency | 222 MHz |