Intel Corporation 100MHz 3.3V CPLD Programmable Logic Device EPM7064AEFC100-10

Description
CPLD 64MC 1.25K Gates 100MHz 3.3V FBGA Product overview: EPM7064AEFC100-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-1 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD 64MC 1.25K Gates 100MHz 3.3V FBGA Product overview: EPM7064AEFC100-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-1 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM7064AEFC100-10 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 64 macrocells and a capacity of 1,250 usable gates. It operates at a supply voltage of 3.3 V and offers fast pin-to-pin logic delays of 4.5 ns, making it suitable for applications requiring high-speed processing. The device supports in-system programmability (ISP) through a JTAG interface and is compliant with IEEE standards, facilitating easy integration and testing. This CPLD is designed with a MultiVolt I/O interface, allowing compatibility with 5.0 V, 3.3 V, and 2.5 V logic levels. It is available in a 100-pin FineLine BGA package, which is advantageous for space-constrained designs. The EPM7064AEFC100-10 also includes features such as programmable power-saving modes, enhanced interconnect resources, and support for various design entry and simulation tools, making it a versatile choice for engineers looking to implement complex logic functions in their projects.

Datasheet Summary
Powered by GS/AI

The EPM7064AEFC100-10 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 64 macrocells and a capacity of 1,250 usable gates. It operates at a supply voltage of 3.3 V and offers fast pin-to-pin logic delays of 4.5 ns, making it suitable for applications requiring high-speed processing. The device supports in-system programmability (ISP) through a JTAG interface and is compliant with IEEE standards, facilitating easy integration and testing. This CPLD is designed with a MultiVolt I/O interface, allowing compatibility with 5.0 V, 3.3 V, and 2.5 V logic levels. It is available in a 100-pin FineLine BGA package, which is advantageous for space-constrained designs. The EPM7064AEFC100-10 also includes features such as programmable power-saving modes, enhanced interconnect resources, and support for various design entry and simulation tools, making it a versatile choice for engineers looking to implement complex logic functions in their projects.

Suppliers

Company
Product
Description
Supplier Links
100MHz 3.3V CPLD Programmable Logic Device - 695-EPM7064AEFC100-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 3.3V CPLD Programmable Logic Device
695-EPM7064AEFC100-10
100MHz 3.3V CPLD Programmable Logic Device 695-EPM7064AEFC100-10
CPLD 64MC 1.25K Gates 100MHz 3.3V FBGA Product overview: EPM7064AEFC100-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-1 0 can be used for catalog matching and distributor lookup.

CPLD 64MC 1.25K Gates 100MHz 3.3V FBGA Product overview: EPM7064AEFC100-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064AEFC100-10-ND
CPLDs (Complex Programmable Logic Devices) EPM7064AEFC100-10-ND
IC CPLD 64MC 10NS 100FBGA

IC CPLD 64MC 10NS 100FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 - 774146-EPM7064AEFC100-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10
774146-EPM7064AEFC100-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 774146-EPM7064AEFC100-10
Manufacturer: Altera Win Source Part Number: 774146-EPM7064AEFC10 0-10 Series: MAX 7000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LBGA Mounting: SMD Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064AE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): CY37064VP100-100BBXI ; CY37064VP100-100BBXI T; CY37064VP100-100BBCT ; CY37064VP100-100BBI; Introduction Date: October 02, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774146-EPM7064AEFC100-10
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): CY37064VP100-100BBXI; CY37064VP100-100BBXIT; CY37064VP100-100BBCT; CY37064VP100-100BBI;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin FBGA - EPM7064AEFC100-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin FBGA
EPM7064AEFC100-10
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin FBGA EPM7064AEFC100-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AEFC100-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AEFC100-10
IC CPLD 64MC 10NS 100FBGA

IC CPLD 64MC 10NS 100FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AEFC100-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AEFC100-10
IC CPLD 64MC 10NS 100FBGA

IC CPLD 64MC 10NS 100FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AEFC100-10
CPLD - Complex Programmable Logic Devices EPM7064AEFC100-10
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AEFC100-10
CPLDs (Complex Programmable Logic Devices) EPM7064AEFC100-10
IC CPLD 64MC 10NS 100FBGA

IC CPLD 64MC 10NS 100FBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064AEFC100-10 EPM7064AEFC100-10-ND 774146-EPM7064AEFC100-10 EPM7064AEFC100-10 EPM7064AEFC100-10 EPM7064AEFC100-10 EPM7064AEFC100-10 EPM7064AEFC100-10
Product Name 100MHz 3.3V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AEFC100-10 CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
System Gates 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type Other; FBGA Other; 100-LBGA Other; FBGA Other; 100-LBGA
Internal Frequency 222 MHz
Unlock Full Specs
to access all available technical data