The EPM240GM100C5N is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., belonging to the MAX II family. It features 240 logic elements and operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) format with 100 pins, which facilitates integration into various designs. It supports commercial temperature ranges from 0°C to 85°C. The EPM240GM100C5N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable and efficient CPLD solution for their projects.
CPLD - Complex Programmable Logic Devices Product overview: EPM240GM100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GM100C5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 083351-EPM240GM100C5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-MBGA (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 429
IC CPLD 192MC 4.7NS 100MBGA
IC CPLD 192MC 4.7NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100MBGA
IC CPLD 192MC 4.7NS 100MBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM240GM100C5N | 083351-EPM240GM100C5N | 544-1726-ND | EPM240GM100C5N | EPM240GM100C5N | EPM240GM100C5N | EPM240GM100C5N | EPM240GM100C5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GM100C5N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin Micro FBGA |
| Macrocells | 192 | 192 | 192 | |||||
| Package Type | Other; Tray | Other; 100-MBGA (6x6) | Other; 100-TFBGA | Other; 100-TFBGA | Other; Micro FBGA | |||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 80 pins | 80 pins | 80 pins | |||||
| Propagation Delay | 4.7 ns | 4.7 ns | 4.7 ns |