IC CPLD 32MC 7.5NS 64MBGA
CPLD - Complex Programmable Logic Devices Product overview: 5M40ZM64C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZM64C4N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353661-5M40ZM64C4N
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: MAX® V
Package: Tray
Product Status: Active
Package / Case: 64-TFBGA
Supplier Device Package: 64-MBGA (4.5x4.5)
Base Product Number: 5M40Z
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 40
Number of Macrocells: 32
IC CPLD 32MC 7.5NS 64MBGA
IC CPLD 32MC 7.5NS 64MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs
IC CPLD 32MC 7.5NS 64MBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M40ZM64C4N-ND | 695-5M40ZM64C4N | 1353661-5M40ZM64C4N | 5M40ZM64C4N | 5M40ZM64C4N | 5M40ZM64C4N | 5M40ZM64C4N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 64-TFBGA | Other; Tray | Other; 64-TFBGA | ||||
| Pins | 64 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Macrocells | 32 | 32 | 32 |