Manufacturer: Intel
Win Source Part Number: 870648-EPM7128AETI14
Series: MAX® 7000A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 100
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2586, -EPM7128AETI144-7-ND
EE PLD, 7.5ns, 128 Macrocells, TQFP144, 3.3V, 166.67MHz Product overview: EPM7128AETI144-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETI144-7
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs
IC CPLD 128MC 7.5NS 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870648-EPM7128AETI144-7 | 695-EPM7128AETI144-7 | 544-2586-ND | EPM7128AETI144-7 | EPM7128AETI144-7 | EPM7128AETI144-7 | EPM7128AETI144-7 | EPM7128AETI144-7 | EPM7128AETI144-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETI144-7 | 3.3V 166.67MHz Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 100 C (212 F) | |||
| Macrocells | 128 | 128 | 128 | ||||||
| System Gates | 2500 | 2500 | 2500 | 2500 | |||||
| Logic Cells / Logic Blocks | 8 | 8 |