IC CPLD 512MC 10NS 144TQFP
EE PLD, 10ns, 512-Cell, CMOS, PQFP144, TQFP-144 Product overview: EPM7512AETC144-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AETC144-1
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 36 IOs
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2073-ND | 695-EPM7512AETC144-10 | EPM7512AETC144-10 | EPM7512AETC144-10 | EPM7512AETC144-10 | EPM7512AETC144-10 | EPM7512AETC144-10 | EPM7512AETC144-10 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 144-Pin TQFP |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Pins | 144 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 120 C (248 F) | |||
| Macrocells | 512 | 512 | 512 |