Intel Corporation CPLD Programmable Logic Device 5M1270ZF256I5N

Description
CPLD - Complex Programmable Logic Devices Product overview: 5M1270ZF256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: 5M1270ZF256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-5M1270ZF256I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M1270ZF256I5N
CPLD Programmable Logic Device 695-5M1270ZF256I5N
CPLD - Complex Programmable Logic Devices Product overview: 5M1270ZF256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256I5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M1270ZF256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2969-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2969-ND
CPLDs (Complex Programmable Logic Devices) 544-2969-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N - 764306-5M1270ZF256I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N
764306-5M1270ZF256I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N 764306-5M1270ZF256I5N
Manufacturer: Altera Win Source Part Number: 764306-5M1270ZF256I5 N Series: MAX V Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Number of I/O: 211 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): 5M1270ZF256C5; 5M1270ZF256C5N; 5M1270ZF256A5; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 764306-5M1270ZF256I5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 211
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: 5M1270Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): 5M1270ZF256C5; 5M1270ZF256C5N; 5M1270ZF256A5;
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256I5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256I5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZF256I5N
CPLD - Complex Programmable Logic Devices 5M1270ZF256I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256I5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site
IC MAX V CPLD 1270 LE 256-FBGA - 386-5M1270ZF256I5N - Utmel Electronic Limited
Hong Kong, China
IC MAX V CPLD 1270 LE 256-FBGA
386-5M1270ZF256I5N
IC MAX V CPLD 1270 LE 256-FBGA 386-5M1270ZF256I5N
IC MAX V CPLD 1270 LE 256-FBGA

IC MAX V CPLD 1270 LE 256-FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256I5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256I5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256I5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M1270ZF256I5N 544-2969-ND 764306-5M1270ZF256I5N 5M1270ZF256I5N 5M1270ZF256I5N 5M1270ZF256I5N 386-5M1270ZF256I5N 5M1270ZF256I5N 5M1270ZF256I5N
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256I5N CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC MAX V CPLD 1270 LE 256-FBGA CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980 980
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 304 MHz 201 MHz
User I/Os 211 pins 211 pins 211 pins
Propagation Delay 6.2 ns 10 ns 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data